Capital Lighting, Inc. 9108-42 Exterior -Hanging 426961

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 13.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Weight: 18 Product Name: 12 Hanging UPC: 46335936751 Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 13.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Weight: 18 Product Name: 12 Hanging UPC: 46335936751 Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
9108-42 Exterior -Hanging - 426961 - Capital Lighting, Inc.
Columbus, OH, USA
9108-42 Exterior -Hanging
426961
9108-42 Exterior -Hanging 426961
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 13.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Weight: 18 Product Name: 12 Hanging UPC: 46335936751 Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.00
Extension: 13.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Rust
Weight: 18
Product Name: 12 Hanging
UPC: 46335936751
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426961
Product Name 9108-42 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details