Capital Lighting, Inc. 9068-55 Exterior -Ceiling Mount 426940

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 7 Product Name: One Light Ceiling Mount UPC: 897821003200 Shipped Via: Ups Canopy: 5D
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 7 Product Name: One Light Ceiling Mount UPC: 897821003200 Shipped Via: Ups Canopy: 5D

Suppliers

Company
Product
Description
Supplier Links
9068-55 Exterior -Ceiling Mount - 426940 - Capital Lighting, Inc.
Columbus, OH, USA
9068-55 Exterior -Ceiling Mount
426940
9068-55 Exterior -Ceiling Mount 426940
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 7 Product Name: One Light Ceiling Mount UPC: 897821003200 Shipped Via: Ups Canopy: 5D

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 7
Product Name: One Light Ceiling Mount
UPC: 897821003200
Shipped Via: Ups
Canopy: 5D

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426940
Product Name 9068-55 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details