Capital Lighting, Inc. 9601-89 Sconces-Single Candle 426936

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 18.00 Length 18.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Weight: 3 Product Name: One Light Wall UPC: 46335941618 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 18.00 Length 18.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Weight: 3 Product Name: One Light Wall UPC: 46335941618 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9601-89 Sconces-Single Candle - 426936 - Capital Lighting, Inc.
Columbus, OH, USA
9601-89 Sconces-Single Candle
426936
9601-89 Sconces-Single Candle 426936
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 18.00 Length 18.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Weight: 3 Product Name: One Light Wall UPC: 46335941618 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 18.00
Length 18.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 3
Product Name: One Light Wall
UPC: 46335941618
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426936
Product Name 9601-89 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details