Capital Lighting, Inc. 81589-BWG Mid. Chandeliers-Glass Up 426920

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Burnished Walnut w/Gold Product Name: Nine Light Chandelier UPC: 46335941243 Category: Chandelier Glass: Navajo Dust Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Burnished Walnut w/Gold Product Name: Nine Light Chandelier UPC: 46335941243 Category: Chandelier Glass: Navajo Dust Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
81589-BWG Mid. Chandeliers-Glass Up - 426920 - Capital Lighting, Inc.
Columbus, OH, USA
81589-BWG Mid. Chandeliers-Glass Up
426920
81589-BWG Mid. Chandeliers-Glass Up 426920
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Burnished Walnut w/Gold Product Name: Nine Light Chandelier UPC: 46335941243 Category: Chandelier Glass: Navajo Dust Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 33.25
Height: 33.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Burnished Walnut w/Gold
Product Name: Nine Light Chandelier
UPC: 46335941243
Category: Chandelier
Glass: Navajo Dust
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426920
Product Name 81589-BWG Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details