Capital Lighting, Inc. 81832-FSN Pendants-Glass Down 426767

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Forged Sienna Product Name: One Light Pendant UPC: 46335939349 Category: Pendant Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Forged Sienna Product Name: One Light Pendant UPC: 46335939349 Category: Pendant Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
81832-FSN Pendants-Glass Down - 426767 - Capital Lighting, Inc.
Columbus, OH, USA
81832-FSN Pendants-Glass Down
426767
81832-FSN Pendants-Glass Down 426767
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Forged Sienna Product Name: One Light Pendant UPC: 46335939349 Category: Pendant Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Forged Sienna
Product Name: One Light Pendant
UPC: 46335939349
Category: Pendant
Glass: Warm Amber Glaze
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426767
Product Name 81832-FSN Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details