Capital Lighting, Inc. 81885-FSN Mid. Chandeliers-Glass Up 426761

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 24.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Forged Sienna Product Name: Five Light Chandelier UPC: 46335939400 Category: Chandelier Glass: Warm Amber Glaze Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 24.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Forged Sienna Product Name: Five Light Chandelier UPC: 46335939400 Category: Chandelier Glass: Warm Amber Glaze Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
81885-FSN Mid. Chandeliers-Glass Up - 426761 - Capital Lighting, Inc.
Columbus, OH, USA
81885-FSN Mid. Chandeliers-Glass Up
426761
81885-FSN Mid. Chandeliers-Glass Up 426761
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 24.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Forged Sienna Product Name: Five Light Chandelier UPC: 46335939400 Category: Chandelier Glass: Warm Amber Glaze Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 24.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Forged Sienna
Product Name: Five Light Chandelier
UPC: 46335939400
Category: Chandelier
Glass: Warm Amber Glaze
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426761
Product Name 81885-FSN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details