Capital Lighting, Inc. 81889-FSN Mid. Chandeliers-Glass Up 426760

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Forged Sienna Product Name: Nine Light Chandelier UPC: 46335939417 Category: Chandelier Glass: Warm Amber Glaze Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Forged Sienna Product Name: Nine Light Chandelier UPC: 46335939417 Category: Chandelier Glass: Warm Amber Glaze Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
81889-FSN Mid. Chandeliers-Glass Up - 426760 - Capital Lighting, Inc.
Columbus, OH, USA
81889-FSN Mid. Chandeliers-Glass Up
426760
81889-FSN Mid. Chandeliers-Glass Up 426760
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Forged Sienna Product Name: Nine Light Chandelier UPC: 46335939417 Category: Chandelier Glass: Warm Amber Glaze Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 32.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Forged Sienna
Product Name: Nine Light Chandelier
UPC: 46335939417
Category: Chandelier
Glass: Warm Amber Glaze
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426760
Product Name 81889-FSN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details