Capital Lighting, Inc. 81802-FSN Bathroom Fixtures-Two Lights 426743

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 10.25 Length 10.25 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Sienna Product Name: Two Light Bath Bar UPC: 46335939295 Category: Bath/Vanity/Wall Sconces Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 10.25 Length 10.25 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Sienna Product Name: Two Light Bath Bar UPC: 46335939295 Category: Bath/Vanity/Wall Sconces Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
81802-FSN Bathroom Fixtures-Two Lights - 426743 - Capital Lighting, Inc.
Columbus, OH, USA
81802-FSN Bathroom Fixtures-Two Lights
426743
81802-FSN Bathroom Fixtures-Two Lights 426743
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 10.25 Length 10.25 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Sienna Product Name: Two Light Bath Bar UPC: 46335939295 Category: Bath/Vanity/Wall Sconces Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 10.25
Length 10.25
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Forged Sienna
Product Name: Two Light Bath Bar
UPC: 46335939295
Category: Bath/Vanity/Wall Sconces
Glass: Warm Amber Glaze
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426743
Product Name 81802-FSN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details