Capital Lighting, Inc. 82131-WM Pendants-Drum Shade 426494

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Warm Mahogany Product Name: Three Light Inverted Pendant UPC: 46335940185 Category: Pendant Glass: Goldenrod Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Warm Mahogany Product Name: Three Light Inverted Pendant UPC: 46335940185 Category: Pendant Glass: Goldenrod Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
82131-WM Pendants-Drum Shade - 426494 - Capital Lighting, Inc.
Columbus, OH, USA
82131-WM Pendants-Drum Shade
426494
82131-WM Pendants-Drum Shade 426494
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Warm Mahogany Product Name: Three Light Inverted Pendant UPC: 46335940185 Category: Pendant Glass: Goldenrod Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Warm Mahogany
Product Name: Three Light Inverted Pendant
UPC: 46335940185
Category: Pendant
Glass: Goldenrod
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426494
Product Name 82131-WM Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details