PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 47.50
Length 47.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Warm Mahogany
Product Name: Four Light Island
UPC: 46335940215
Category: Island Pendant
Glass: Goldenrod
Shipped Via: UPS
Safety Listing: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 426493 |
| Product Name | 82138-WM Island/Pool Table-4 Light + |
| Application | Residential |