Capital Lighting, Inc. 82186-WM Mid. Chandeliers-Pillar Candle 426492

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Warm Mahogany Product Name: Six Light Chandelier UPC: 46335940246 Category: Chandelier Glass: Goldenrod Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Warm Mahogany Product Name: Six Light Chandelier UPC: 46335940246 Category: Chandelier Glass: Goldenrod Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
82186-WM Mid. Chandeliers-Pillar Candle - 426492 - Capital Lighting, Inc.
Columbus, OH, USA
82186-WM Mid. Chandeliers-Pillar Candle
426492
82186-WM Mid. Chandeliers-Pillar Candle 426492
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Warm Mahogany Product Name: Six Light Chandelier UPC: 46335940246 Category: Chandelier Glass: Goldenrod Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 25.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Warm Mahogany
Product Name: Six Light Chandelier
UPC: 46335940246
Category: Chandelier
Glass: Goldenrod
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426492
Product Name 82186-WM Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details