Capital Lighting, Inc. 964-243 Pendants-Bowl Style 426489

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 31.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Raffine Aged Patina Glass: Toned Spumonte Strato
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 31.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Raffine Aged Patina Glass: Toned Spumonte Strato

Suppliers

Company
Product
Description
Supplier Links
964-243 Pendants-Bowl Style - 426489 - Capital Lighting, Inc.
Columbus, OH, USA
964-243 Pendants-Bowl Style
426489
964-243 Pendants-Bowl Style 426489
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 31.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Raffine Aged Patina Glass: Toned Spumonte Strato

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 31.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Raffine Aged Patina
Glass: Toned Spumonte Strato

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426489
Product Name 964-243 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details