Capital Lighting, Inc. 967-243 Pendants-Bowl Style 426486

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Raffine Aged Patina Glass: Toned Spumonte Strato
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Raffine Aged Patina Glass: Toned Spumonte Strato

Suppliers

Company
Product
Description
Supplier Links
967-243 Pendants-Bowl Style - 426486 - Capital Lighting, Inc.
Columbus, OH, USA
967-243 Pendants-Bowl Style
426486
967-243 Pendants-Bowl Style 426486
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Raffine Aged Patina Glass: Toned Spumonte Strato

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Raffine Aged Patina
Glass: Toned Spumonte Strato

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426486
Product Name 967-243 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details