Capital Lighting, Inc. 969-243 Mid. Chandeliers-Glass Up 426481

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 31.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Raffine Aged Patina Product Name: Nine Light Chandelier Glass: Toned Spumonte Strato
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 31.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Raffine Aged Patina Product Name: Nine Light Chandelier Glass: Toned Spumonte Strato

Suppliers

Company
Product
Description
Supplier Links
969-243 Mid. Chandeliers-Glass Up - 426481 - Capital Lighting, Inc.
Columbus, OH, USA
969-243 Mid. Chandeliers-Glass Up
426481
969-243 Mid. Chandeliers-Glass Up 426481
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 31.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Raffine Aged Patina Product Name: Nine Light Chandelier Glass: Toned Spumonte Strato

PRODUCT DETAILS / SPECS
Width/Dia: 30.25
Height: 31.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Raffine Aged Patina
Product Name: Nine Light Chandelier
Glass: Toned Spumonte Strato

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426481
Product Name 969-243 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details