Capital Lighting, Inc. 961815-NI Large Chandeliers-Glass Shade 426479

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.25 Height: 39.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Natural Iron Product Name: 15 Light Chandelier UPC: 46335939288 Category: Chandelier Glass: Ochere Finished Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.25 Height: 39.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Natural Iron Product Name: 15 Light Chandelier UPC: 46335939288 Category: Chandelier Glass: Ochere Finished Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
961815-NI Large Chandeliers-Glass Shade - 426479 - Capital Lighting, Inc.
Columbus, OH, USA
961815-NI Large Chandeliers-Glass Shade
426479
961815-NI Large Chandeliers-Glass Shade 426479
PRODUCT DETAILS / SPECS Width/Dia: 40.25 Height: 39.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Natural Iron Product Name: 15 Light Chandelier UPC: 46335939288 Category: Chandelier Glass: Ochere Finished Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 40.25
Height: 39.50
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Natural Iron
Product Name: 15 Light Chandelier
UPC: 46335939288
Category: Chandelier
Glass: Ochere Finished
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426479
Product Name 961815-NI Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details