Capital Lighting, Inc. ES82223-SP Flush Mounts-Other 426470

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.25 Length 5.25 Bulb Type: T8 Qty: 3 Wattage: 32 Finish: Satin Platinum Product Name: Three Light Flush Mount UPC: 46335942080 Category: Fluorescent Glass: Acrylic Lense/Milk White Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.25 Length 5.25 Bulb Type: T8 Qty: 3 Wattage: 32 Finish: Satin Platinum Product Name: Three Light Flush Mount UPC: 46335942080 Category: Fluorescent Glass: Acrylic Lense/Milk White Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
ES82223-SP Flush Mounts-Other - 426470 - Capital Lighting, Inc.
Columbus, OH, USA
ES82223-SP Flush Mounts-Other
426470
ES82223-SP Flush Mounts-Other 426470
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.25 Length 5.25 Bulb Type: T8 Qty: 3 Wattage: 32 Finish: Satin Platinum Product Name: Three Light Flush Mount UPC: 46335942080 Category: Fluorescent Glass: Acrylic Lense/Milk White Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.25
Length 5.25
Bulb
Type: T8
Qty: 3
Wattage: 32
Finish: Satin Platinum
Product Name: Three Light Flush Mount
UPC: 46335942080
Category: Fluorescent
Glass: Acrylic Lense/Milk White
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426470
Product Name ES82223-SP Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details