Capital Lighting, Inc. 962-243 Semi-Flush Mts.-Bowl Style 426458

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Raffine Aged Patina Glass: Toned Spumonte Strato
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Raffine Aged Patina Glass: Toned Spumonte Strato

Suppliers

Company
Product
Description
Supplier Links
962-243 Semi-Flush Mts.-Bowl Style - 426458 - Capital Lighting, Inc.
Columbus, OH, USA
962-243 Semi-Flush Mts.-Bowl Style
426458
962-243 Semi-Flush Mts.-Bowl Style 426458
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Raffine Aged Patina Glass: Toned Spumonte Strato

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 13.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Raffine Aged Patina
Glass: Toned Spumonte Strato

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426458
Product Name 962-243 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details