Capital Lighting, Inc. ES82423-WM Flush Mounts-Other 426444

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 4.50 Length 4.50 Bulb Type: T8 Qty: 4 Wattage: 32 Finish: Warm Mahogany Product Name: Four Light Flush Mount UPC: 46335942165 Category: Fluorescent Glass: Acrylic Lens/Warm Amber Glaze Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 4.50 Length 4.50 Bulb Type: T8 Qty: 4 Wattage: 32 Finish: Warm Mahogany Product Name: Four Light Flush Mount UPC: 46335942165 Category: Fluorescent Glass: Acrylic Lens/Warm Amber Glaze Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
ES82423-WM Flush Mounts-Other - 426444 - Capital Lighting, Inc.
Columbus, OH, USA
ES82423-WM Flush Mounts-Other
426444
ES82423-WM Flush Mounts-Other 426444
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 4.50 Length 4.50 Bulb Type: T8 Qty: 4 Wattage: 32 Finish: Warm Mahogany Product Name: Four Light Flush Mount UPC: 46335942165 Category: Fluorescent Glass: Acrylic Lens/Warm Amber Glaze Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 4.50
Length 4.50
Bulb
Type: T8
Qty: 4
Wattage: 32
Finish: Warm Mahogany
Product Name: Four Light Flush Mount
UPC: 46335942165
Category: Fluorescent
Glass: Acrylic Lens/Warm Amber Glaze
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426444
Product Name ES82423-WM Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details