Capital Lighting, Inc. ES97540-BU Sconces-Pocket 426440

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.25 Length 6.25 Extension: 4.5 Bulb Type: G24q-3 Qty: 1 Wattage: 26 Finish: Burnt Umber Product Name: One Light Wall Sconce UPC: 46335942196 Category: Bath/Vanity/Wall Sconces Glass: Acrylic Lens/Warm Amber Glaze Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.25 Length 6.25 Extension: 4.5 Bulb Type: G24q-3 Qty: 1 Wattage: 26 Finish: Burnt Umber Product Name: One Light Wall Sconce UPC: 46335942196 Category: Bath/Vanity/Wall Sconces Glass: Acrylic Lens/Warm Amber Glaze Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
ES97540-BU Sconces-Pocket - 426440 - Capital Lighting, Inc.
Columbus, OH, USA
ES97540-BU Sconces-Pocket
426440
ES97540-BU Sconces-Pocket 426440
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.25 Length 6.25 Extension: 4.5 Bulb Type: G24q-3 Qty: 1 Wattage: 26 Finish: Burnt Umber Product Name: One Light Wall Sconce UPC: 46335942196 Category: Bath/Vanity/Wall Sconces Glass: Acrylic Lens/Warm Amber Glaze Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.25
Length 6.25
Extension: 4.5
Bulb
Type: G24q-3
Qty: 1
Wattage: 26
Finish: Burnt Umber
Product Name: One Light Wall Sconce
UPC: 46335942196
Category: Bath/Vanity/Wall Sconces
Glass: Acrylic Lens/Warm Amber Glaze
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426440
Product Name ES97540-BU Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details