Capital Lighting, Inc. 5961-243 Sconces-Single Glass 426426

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raffine Aged Patina Glass: Toned Spumonte Strato
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raffine Aged Patina Glass: Toned Spumonte Strato

Suppliers

Company
Product
Description
Supplier Links
5961-243 Sconces-Single Glass - 426426 - Capital Lighting, Inc.
Columbus, OH, USA
5961-243 Sconces-Single Glass
426426
5961-243 Sconces-Single Glass 426426
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raffine Aged Patina Glass: Toned Spumonte Strato

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 10.00
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Raffine Aged Patina
Glass: Toned Spumonte Strato

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426426
Product Name 5961-243 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details