Capital Lighting, Inc. 72102-357-PL Sconces-Pocket 426425

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.25 Extension: 4.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.25 Extension: 4.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
72102-357-PL Sconces-Pocket - 426425 - Capital Lighting, Inc.
Columbus, OH, USA
72102-357-PL Sconces-Pocket
426425
72102-357-PL Sconces-Pocket 426425
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.25 Extension: 4.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.25
Extension: 4.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Iron Oxide
Product Name: One Light Outdoor Fixture
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426425
Product Name 72102-357-PL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details