Capital Lighting, Inc. 5962-243 Bathroom Fixtures-Two Lights 426423

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Raffine Aged Patina Glass: Toned Spumonte Strato
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Raffine Aged Patina Glass: Toned Spumonte Strato

Suppliers

Company
Product
Description
Supplier Links
5962-243 Bathroom Fixtures-Two Lights - 426423 - Capital Lighting, Inc.
Columbus, OH, USA
5962-243 Bathroom Fixtures-Two Lights
426423
5962-243 Bathroom Fixtures-Two Lights 426423
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Raffine Aged Patina Glass: Toned Spumonte Strato

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Raffine Aged Patina
Glass: Toned Spumonte Strato

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426423
Product Name 5962-243 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details