Capital Lighting, Inc. 72101-357-PL Sconces-Pocket 426422

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 4.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 4.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
72101-357-PL Sconces-Pocket - 426422 - Capital Lighting, Inc.
Columbus, OH, USA
72101-357-PL Sconces-Pocket
426422
72101-357-PL Sconces-Pocket 426422
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 4.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Extension: 4.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Iron Oxide
Product Name: One Light Outdoor Fixture
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426422
Product Name 72101-357-PL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details