Capital Lighting, Inc. 1491-357 Mini Pendants-Rod 426409

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Mini Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Mini Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
1491-357 Mini Pendants-Rod - 426409 - Capital Lighting, Inc.
Columbus, OH, USA
1491-357 Mini Pendants-Rod
426409
1491-357 Mini Pendants-Rod 426409
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Mini Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 11.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Iron Oxide
Product Name: One Light Mini Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426409
Product Name 1491-357 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details