Capital Lighting, Inc. 5741-206 Sconces-Single Glass 426405

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.25 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aston Court Bronze Glass: Avorio
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.25 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aston Court Bronze Glass: Avorio

Suppliers

Company
Product
Description
Supplier Links
5741-206 Sconces-Single Glass - 426405 - Capital Lighting, Inc.
Columbus, OH, USA
5741-206 Sconces-Single Glass
426405
5741-206 Sconces-Single Glass 426405
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.25 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aston Court Bronze Glass: Avorio

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.25
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aston Court Bronze
Glass: Avorio

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426405
Product Name 5741-206 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details