Capital Lighting, Inc. 4751-206 Mini Pendants-Chain 426402

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aston Court Bronze Glass: Avorio
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aston Court Bronze Glass: Avorio

Suppliers

Company
Product
Description
Supplier Links
4751-206 Mini Pendants-Chain - 426402 - Capital Lighting, Inc.
Columbus, OH, USA
4751-206 Mini Pendants-Chain
426402
4751-206 Mini Pendants-Chain 426402
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aston Court Bronze Glass: Avorio

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aston Court Bronze
Glass: Avorio

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426402
Product Name 4751-206 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details