Capital Lighting, Inc. TT60287 Lamps-Table Lamps 425985

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Woerma Wood Product Name: Two Light Tidalwave Perfume Bottle Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Woerma Wood Product Name: Two Light Tidalwave Perfume Bottle Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT60287 Lamps-Table Lamps - 425985 - Capital Lighting, Inc.
Columbus, OH, USA
TT60287 Lamps-Table Lamps
425985
TT60287 Lamps-Table Lamps 425985
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Woerma Wood Product Name: Two Light Tidalwave Perfume Bottle Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Woerma Wood
Product Name: Two Light Tidalwave Perfume Bottle
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425985
Product Name TT60287 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details