Capital Lighting, Inc. TT60499 Lamps-Table Lamps 425962

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.00 Bulb Type: Medium/Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Accent Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.00 Bulb Type: Medium/Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Accent Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT60499 Lamps-Table Lamps - 425962 - Capital Lighting, Inc.
Columbus, OH, USA
TT60499 Lamps-Table Lamps
425962
TT60499 Lamps-Table Lamps 425962
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.00 Bulb Type: Medium/Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Accent Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 25.00
Bulb
Type: Medium/Candelabra
Qty: 2
Wattage: 60
Finish: Antique Brass
Product Name: Two Light Accent
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425962
Product Name TT60499 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details