Capital Lighting, Inc. TT101014 Lamps-Table Lamps 425951

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Black Verde Product Name: Two Light Hat Shoe And Umbrella Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Black Verde Product Name: Two Light Hat Shoe And Umbrella Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT101014 Lamps-Table Lamps - 425951 - Capital Lighting, Inc.
Columbus, OH, USA
TT101014 Lamps-Table Lamps
425951
TT101014 Lamps-Table Lamps 425951
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Black Verde Product Name: Two Light Hat Shoe And Umbrella Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Antique Black Verde
Product Name: Two Light Hat Shoe And Umbrella Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425951
Product Name TT101014 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details