Capital Lighting, Inc. TT100591 Lamps-Table Lamps 425926

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Fieldstone Product Name: Two Light Flush Mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Fieldstone Product Name: Two Light Flush Mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT100591 Lamps-Table Lamps - 425926 - Capital Lighting, Inc.
Columbus, OH, USA
TT100591 Lamps-Table Lamps
425926
TT100591 Lamps-Table Lamps 425926
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Fieldstone Product Name: Two Light Flush Mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 24.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Fieldstone
Product Name: Two Light Flush Mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425926
Product Name TT100591 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details