Capital Lighting, Inc. PG80333 Lamps-Table Lamps 425883

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Art Glass with Antique Brass Product Name: One Light Vase Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Art Glass with Antique Brass Product Name: One Light Vase Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PG80333 Lamps-Table Lamps - 425883 - Capital Lighting, Inc.
Columbus, OH, USA
PG80333 Lamps-Table Lamps
425883
PG80333 Lamps-Table Lamps 425883
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Art Glass with Antique Brass Product Name: One Light Vase Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Art Glass with Antique Brass
Product Name: One Light Vase
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425883
Product Name PG80333 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details