Capital Lighting, Inc. PG80517 Lamps-Table Lamps 425832

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Art Glass with Crystal, Brushed Nickel and Marble Product Name: One Light Grape Pool Hanging Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Art Glass with Crystal, Brushed Nickel and Marble Product Name: One Light Grape Pool Hanging Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PG80517 Lamps-Table Lamps - 425832 - Capital Lighting, Inc.
Columbus, OH, USA
PG80517 Lamps-Table Lamps
425832
PG80517 Lamps-Table Lamps 425832
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Art Glass with Crystal, Brushed Nickel and Marble Product Name: One Light Grape Pool Hanging Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 26.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Art Glass with Crystal, Brushed Nickel and Marble
Product Name: One Light Grape Pool Hanging Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425832
Product Name PG80517 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details