Capital Lighting, Inc. TT100016 Lamps-Table Lamps 425798

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mica Bronze Product Name: One Light North Cape Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mica Bronze Product Name: One Light North Cape Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT100016 Lamps-Table Lamps - 425798 - Capital Lighting, Inc.
Columbus, OH, USA
TT100016 Lamps-Table Lamps
425798
TT100016 Lamps-Table Lamps 425798
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mica Bronze Product Name: One Light North Cape Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Mica Bronze
Product Name: One Light North Cape Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425798
Product Name TT100016 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details