Capital Lighting, Inc. 8655/551 Lamps-Table Lamps 425791

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chocolate Bronze Product Name: One Light Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chocolate Bronze Product Name: One Light Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
8655/551 Lamps-Table Lamps - 425791 - Capital Lighting, Inc.
Columbus, OH, USA
8655/551 Lamps-Table Lamps
425791
8655/551 Lamps-Table Lamps 425791
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chocolate Bronze Product Name: One Light Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 21.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chocolate Bronze
Product Name: One Light Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425791
Product Name 8655/551 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details