Capital Lighting, Inc. TA100700 Lamps-Accent Lamps 425789

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Mica Bronze Product Name: One Light Art Glass Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Mica Bronze Product Name: One Light Art Glass Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA100700 Lamps-Accent Lamps - 425789 - Capital Lighting, Inc.
Columbus, OH, USA
TA100700 Lamps-Accent Lamps
425789
TA100700 Lamps-Accent Lamps 425789
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Mica Bronze Product Name: One Light Art Glass Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Mica Bronze
Product Name: One Light Art Glass Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425789
Product Name TA100700 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details