PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 27.00
Bulb
Type: Medium/Candelabra
Qty: 2
Wattage: 60
Finish: Cherry
Product Name: Two Light Table Lamp
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 425778 |
| Product Name | 2419 Lamps-Table Lamps |
| Application | Residential |