Capital Lighting, Inc. 2401 Lamps-Table Lamps 425775

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: Medium/Candelabra Qty: 2 Wattage: 60 Finish: Cherry Product Name: Two Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: Medium/Candelabra Qty: 2 Wattage: 60 Finish: Cherry Product Name: Two Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2401 Lamps-Table Lamps - 425775 - Capital Lighting, Inc.
Columbus, OH, USA
2401 Lamps-Table Lamps
425775
2401 Lamps-Table Lamps 425775
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: Medium/Candelabra Qty: 2 Wattage: 60 Finish: Cherry Product Name: Two Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 26.00
Bulb
Type: Medium/Candelabra
Qty: 2
Wattage: 60
Finish: Cherry
Product Name: Two Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425775
Product Name 2401 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details