Capital Lighting, Inc. TT70734 Lamps-Table Lamps 425763

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 26.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Semi Flush Mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 26.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Semi Flush Mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT70734 Lamps-Table Lamps - 425763 - Capital Lighting, Inc.
Columbus, OH, USA
TT70734 Lamps-Table Lamps
425763
TT70734 Lamps-Table Lamps 425763
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 26.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Semi Flush Mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 26.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Brass
Product Name: Two Light Semi Flush Mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425763
Product Name TT70734 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details