Capital Lighting, Inc. TT101307 Lamps-Accent Lamps 425758

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Chocolate Bronze Product Name: One Light Pond Lily Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Chocolate Bronze Product Name: One Light Pond Lily Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT101307 Lamps-Accent Lamps - 425758 - Capital Lighting, Inc.
Columbus, OH, USA
TT101307 Lamps-Accent Lamps
425758
TT101307 Lamps-Accent Lamps 425758
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Chocolate Bronze Product Name: One Light Pond Lily Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Chocolate Bronze
Product Name: One Light Pond Lily Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425758
Product Name TT101307 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details