Capital Lighting, Inc. TB100715 Lamps-Table Lamps 425754

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mica Bronze Product Name: One Light Amber Monarch Downbridge Floor Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mica Bronze Product Name: One Light Amber Monarch Downbridge Floor Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TB100715 Lamps-Table Lamps - 425754 - Capital Lighting, Inc.
Columbus, OH, USA
TB100715 Lamps-Table Lamps
425754
TB100715 Lamps-Table Lamps 425754
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mica Bronze Product Name: One Light Amber Monarch Downbridge Floor Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Mica Bronze
Product Name: One Light Amber Monarch Downbridge Floor Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425754
Product Name TB100715 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details