Capital Lighting, Inc. TT60293 Lamps-Table Lamps 425748

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: Medium/Candelabra Qty: 2 Wattage: 60 Finish: Dark Oak Product Name: Two Light Floor Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: Medium/Candelabra Qty: 2 Wattage: 60 Finish: Dark Oak Product Name: Two Light Floor Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT60293 Lamps-Table Lamps - 425748 - Capital Lighting, Inc.
Columbus, OH, USA
TT60293 Lamps-Table Lamps
425748
TT60293 Lamps-Table Lamps 425748
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: Medium/Candelabra Qty: 2 Wattage: 60 Finish: Dark Oak Product Name: Two Light Floor Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 24.00
Bulb
Type: Medium/Candelabra
Qty: 2
Wattage: 60
Finish: Dark Oak
Product Name: Two Light Floor Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425748
Product Name TT60293 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details