Capital Lighting, Inc. TT101033 Lamps-Table Lamps 425740

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Weather Ford Product Name: Two Light Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Weather Ford Product Name: Two Light Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT101033 Lamps-Table Lamps - 425740 - Capital Lighting, Inc.
Columbus, OH, USA
TT101033 Lamps-Table Lamps
425740
TT101033 Lamps-Table Lamps 425740
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Weather Ford Product Name: Two Light Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 25.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Weather Ford
Product Name: Two Light Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425740
Product Name TT101033 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details