Capital Lighting, Inc. TF100683 Lamps-Floor Lamps 425737

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 58.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mica Bronze Product Name: One Light Eiffel Tower Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 58.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mica Bronze Product Name: One Light Eiffel Tower Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TF100683 Lamps-Floor Lamps - 425737 - Capital Lighting, Inc.
Columbus, OH, USA
TF100683 Lamps-Floor Lamps
425737
TF100683 Lamps-Floor Lamps 425737
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 58.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mica Bronze Product Name: One Light Eiffel Tower Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 58.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Mica Bronze
Product Name: One Light Eiffel Tower Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425737
Product Name TF100683 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details