Capital Lighting, Inc. TT100162 Lamps-Table Lamps 425735

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 17.00 Bulb Type: Medium/Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Mini Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 17.00 Bulb Type: Medium/Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Mini Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT100162 Lamps-Table Lamps - 425735 - Capital Lighting, Inc.
Columbus, OH, USA
TT100162 Lamps-Table Lamps
425735
TT100162 Lamps-Table Lamps 425735
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 17.00 Bulb Type: Medium/Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Mini Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 17.00
Bulb
Type: Medium/Candelabra
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Mini Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425735
Product Name TT100162 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details