Capital Lighting, Inc. TA100682 Lamps-Desk/Piano Lamps 425731

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mica Bronze Product Name: One Light Egyptian Floor Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mica Bronze Product Name: One Light Egyptian Floor Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA100682 Lamps-Desk/Piano Lamps - 425731 - Capital Lighting, Inc.
Columbus, OH, USA
TA100682 Lamps-Desk/Piano Lamps
425731
TA100682 Lamps-Desk/Piano Lamps 425731
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mica Bronze Product Name: One Light Egyptian Floor Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Mica Bronze
Product Name: One Light Egyptian Floor Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425731
Product Name TA100682 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details