PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Antique Brass
Product Name: One Light Pool Table Hanging Fixture
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 425729 |
| Product Name | TA100122 Lamps-Accent Lamps |
| Application | Residential |