Capital Lighting, Inc. TA100711 Lamps-Accent Lamps 425724

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Qty: 1 Wattage: 40 Finish: Antique Golden Sand Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Qty: 1 Wattage: 40 Finish: Antique Golden Sand Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA100711 Lamps-Accent Lamps - 425724 - Capital Lighting, Inc.
Columbus, OH, USA
TA100711 Lamps-Accent Lamps
425724
TA100711 Lamps-Accent Lamps 425724
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Qty: 1 Wattage: 40 Finish: Antique Golden Sand Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.00
Bulb
Qty: 1
Wattage: 40
Finish: Antique Golden Sand
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425724
Product Name TA100711 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details