Capital Lighting, Inc. TA100353 Lamps-Accent Lamps 425705

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Clock Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Clock Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA100353 Lamps-Accent Lamps - 425705 - Capital Lighting, Inc.
Columbus, OH, USA
TA100353 Lamps-Accent Lamps
425705
TA100353 Lamps-Accent Lamps 425705
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Clock Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Brass
Product Name: One Light Clock
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425705
Product Name TA100353 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details