PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 17.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Finish: Antique Brass
Product Name: One Light Chandelier
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 425685 |
| Product Name | TA70050 Lamps-Accent Lamps |
| Application | Residential |