Capital Lighting, Inc. 1704/376 Mid. Chandeliers-Glass Down 425659

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Bulb Type: Candelabra Qty: 18 Wattage: 25 Finish: Antique Verde Product Name: TwoPc Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Bulb Type: Candelabra Qty: 18 Wattage: 25 Finish: Antique Verde Product Name: TwoPc Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1704/376 Mid. Chandeliers-Glass Down - 425659 - Capital Lighting, Inc.
Columbus, OH, USA
1704/376 Mid. Chandeliers-Glass Down
425659
1704/376 Mid. Chandeliers-Glass Down 425659
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Bulb Type: Candelabra Qty: 18 Wattage: 25 Finish: Antique Verde Product Name: TwoPc Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 18
Wattage: 25
Finish: Antique Verde
Product Name: TwoPc Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425659
Product Name 1704/376 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details